Hammond Electronics, Inc. Enclosure, Instrument, Abs, Black; Enclosure Type Hammond 1593PALBK

Description
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond - 40AH2109 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond
40AH2109
Enclosure, Instrument, Abs, Black; Enclosure Type Hammond 40AH2109
ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:91.4mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2109
Product Name Enclosure, Instrument, Abs, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.1 inch (27.94 mm)
Width 2.6 inch (66 mm)
Depth 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers