Hammond Electronics, Inc. Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 1593NALTBU

Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond - 40AH2108 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
40AH2108
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 40AH2108
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2108
Product Name Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1 inch (25.4 mm)
Width 2.9 inch (73.7 mm)
Depth 4.3 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHL6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers