Hammond Electronics, Inc. Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 1593NALGY

Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond - 40AH2107 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
40AH2107
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 40AH2107
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73.7mm; External Depth - Metric:109.2mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2107
Product Name Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1 inch (25.4 mm)
Width 2.9 inch (73.7 mm)
Depth 4.3 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers