Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1593LGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 50H6375 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
50H6375
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 50H6375
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond - 15J3735 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
15J3735
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 15J3735
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 28 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 28 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6375 15J3735
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
Length 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
TK Series Enclosures - 127-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers