Hammond Electronics, Inc. Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 1593KALGY

Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:66mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:66mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond - 40AH2101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
40AH2101
Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond 40AH2101
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:66mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:66mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2101
Product Name Enclosure, Instrument, Abs, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.1 inch (27.94 mm)
Width 2.6 inch (66 mm)
Depth 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details