Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 Mm, 66.25 Mm, 66.25 Mm Rohs Compliant Hammond 1593JBK

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 mm, 66.25 mm, 66.25 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 mm, 66.25 mm, 66.25 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 Mm, 66.25 Mm, 66.25 Mm Rohs Compliant Hammond - 19J3403 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 Mm, 66.25 Mm, 66.25 Mm Rohs Compliant Hammond
19J3403
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 Mm, 66.25 Mm, 66.25 Mm Rohs Compliant Hammond 19J3403
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 mm, 66.25 mm, 66.25 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 mm, 66.25 mm, 66.25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 95B0645 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
95B0645
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 95B0645
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66.3mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:66.3mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3403 95B0645
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 27.5 Mm, 66.25 Mm, 66.25 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 2.6 inch (66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0125 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details