Hammond Electronics, Inc. Arduino Uno Enclosure, Abs, Blue; For Use With Hammond 1593HAMUNOTBU

Description
ARDUINO UNO ENCLOSURE, ABS, BLUE; For Use With:Arduino Uno Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
ARDUINO UNO ENCLOSURE, ABS, BLUE; For Use With:Arduino Uno Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arduino Uno Enclosure, Abs, Blue; For Use With Hammond - 06X3930 - Newark, An Avnet Company
Chicago, IL, United States
Arduino Uno Enclosure, Abs, Blue; For Use With Hammond
06X3930
Arduino Uno Enclosure, Abs, Blue; For Use With Hammond 06X3930
ARDUINO UNO ENCLOSURE, ABS, BLUE; For Use With:Arduino Uno Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

ARDUINO UNO ENCLOSURE, ABS, BLUE; For Use With:Arduino Uno Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Blue; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3930
Product Name Arduino Uno Enclosure, Abs, Blue; For Use With Hammond
Length 0.9921 inch (25.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers