Hammond Electronics, Inc. Dev Board Enclosure, Abs, Clear; For Use With Hammond 1593HAMPITCLR

Description
DEV BOARD ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes
Datasheet
Description
DEV BOARD ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dev Board Enclosure, Abs, Clear; For Use With Hammond - 67AC4583 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Abs, Clear; For Use With Hammond
67AC4583
Dev Board Enclosure, Abs, Clear; For Use With Hammond 67AC4583
DEV BOARD ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes

DEV BOARD ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4583
Product Name Dev Board Enclosure, Abs, Clear; For Use With Hammond
Length 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0122 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details