Hammond Electronics, Inc. Dev Board Enclosure, Abs, Black; For Use With Hammond 1593HAMPITBK

Description
DEV BOARD ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes
Datasheet
Description
DEV BOARD ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dev Board Enclosure, Abs, Black; For Use With Hammond - 67AC4581 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Abs, Black; For Use With Hammond
67AC4581
Dev Board Enclosure, Abs, Black; For Use With Hammond 67AC4581
DEV BOARD ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes

DEV BOARD ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+/ Pi 2 Model B/ Pi 3 Model B/ Pi 3 Model B+ Dev Boards; External Height:31mm; External Width:74.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4581
Product Name Dev Board Enclosure, Abs, Black; For Use With Hammond
Length 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Desktop Enclosures - 4152896 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details