Hammond Electronics, Inc. Raspberry Pi B+ Enclosure, Abs, Blue; For Use With Hammond 1593HAMPI2TBU

Description
RASPBERRY PI B+ ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: Yes
Description
RASPBERRY PI B+ ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi B+ Enclosure, Abs, Blue; For Use With Hammond - 26Y5307 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi B+ Enclosure, Abs, Blue; For Use With Hammond
26Y5307
Raspberry Pi B+ Enclosure, Abs, Blue; For Use With Hammond 26Y5307
RASPBERRY PI B+ ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: Yes

RASPBERRY PI B+ ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26Y5307
Product Name Raspberry Pi B+ Enclosure, Abs, Blue; For Use With Hammond
Length 1.29 inch (32.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
AL Series Enclosures - 151-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2138 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 9.45 inch (240 mm)
View Details