Hammond Electronics, Inc. Raspberry Pi B+ Enclosure, Abs, Grey; For Use With Hammond 1593HAMPI2GY

Description
RASPBERRY PI B+ ENCLOSURE, ABS, GREY; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Grey RoHS Compliant: Yes
Description
RASPBERRY PI B+ ENCLOSURE, ABS, GREY; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi B+ Enclosure, Abs, Grey; For Use With Hammond - 26Y5306 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi B+ Enclosure, Abs, Grey; For Use With Hammond
26Y5306
Raspberry Pi B+ Enclosure, Abs, Grey; For Use With Hammond 26Y5306
RASPBERRY PI B+ ENCLOSURE, ABS, GREY; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Grey RoHS Compliant: Yes

RASPBERRY PI B+ ENCLOSURE, ABS, GREY; For Use With:Raspberry Pi B+ & Pi 2 Model B Single Board Computers; External Height:32.8mm; External Width:69.49mm; External Depth:98.54mm; Enclosure Material:ABS; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26Y5306
Product Name Raspberry Pi B+ Enclosure, Abs, Grey; For Use With Hammond
Length 1.29 inch (32.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
AL Series Enclosures - 150-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 inch (100 mm)
View Details
4 suppliers