Hammond Electronics, Inc. Arduino Mega 2560 Enclosure, Abs, Grey; For Use With Hammond 1593HAMMEGAGY

Description
ARDUINO MEGA 2560 ENCLOSURE, ABS, GREY; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
ARDUINO MEGA 2560 ENCLOSURE, ABS, GREY; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arduino Mega 2560 Enclosure, Abs, Grey; For Use With Hammond - 06X3926 - Newark, An Avnet Company
Chicago, IL, United States
Arduino Mega 2560 Enclosure, Abs, Grey; For Use With Hammond
06X3926
Arduino Mega 2560 Enclosure, Abs, Grey; For Use With Hammond 06X3926
ARDUINO MEGA 2560 ENCLOSURE, ABS, GREY; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

ARDUINO MEGA 2560 ENCLOSURE, ABS, GREY; For Use With:Arduino Mega 2560 Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3926
Product Name Arduino Mega 2560 Enclosure, Abs, Grey; For Use With Hammond
Length 0.9921 inch (25.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Enclosure With Tilt Leg - EXPT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.2 to 5.51 inch (56 to 140 mm)
View Details