Hammond Electronics, Inc. Freedom Board Enclosure, Abs, Blue; For Use With Hammond 1593HAMFREE2TBU

Description
FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freedom Board Enclosure, Abs, Blue; For Use With Hammond - 06X3924 - Newark, An Avnet Company
Chicago, IL, United States
Freedom Board Enclosure, Abs, Blue; For Use With Hammond
06X3924
Freedom Board Enclosure, Abs, Blue; For Use With Hammond 06X3924
FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes

FREEDOM BOARD ENCLOSURE, ABS, BLUE; For Use With:NXP FRDM-KL25Z Freedom Development Board; External Height:28mm; External Width:66mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3924
Product Name Freedom Board Enclosure, Abs, Blue; For Use With Hammond
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
TK Series Enclosures - 105-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers