Hammond Electronics, Inc. Platform, Abs, Black, Raspberry Pi Sbc; For Use With Hammond 1593HAMEGG2TBK

Description
PLATFORM, ABS, BLACK, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLATFORM, ABS, BLACK, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platform, Abs, Black, Raspberry Pi Sbc; For Use With Hammond - 26Y5301 - Newark, An Avnet Company
Chicago, IL, United States
Platform, Abs, Black, Raspberry Pi Sbc; For Use With Hammond
26Y5301
Platform, Abs, Black, Raspberry Pi Sbc; For Use With Hammond 26Y5301
PLATFORM, ABS, BLACK, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

PLATFORM, ABS, BLACK, RASPBERRY PI SBC; For Use With:Raspberry Pi A+, B, B+ Single Board Computers; External Height:33mm; External Width:100.1mm; External Depth:145.1mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26Y5301
Product Name Platform, Abs, Black, Raspberry Pi Sbc; For Use With Hammond
Length 1.3 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16I - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
TK Series Enclosures - 120-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers