Hammond Electronics, Inc. Arduino Due Enclosure, Abs, Black; For Use With Hammond 1593HAMDUEBK

Description
ARDUINO DUE ENCLOSURE, ABS, BLACK; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
ARDUINO DUE ENCLOSURE, ABS, BLACK; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arduino Due Enclosure, Abs, Black; For Use With Hammond - 06X3916 - Newark, An Avnet Company
Chicago, IL, United States
Arduino Due Enclosure, Abs, Black; For Use With Hammond
06X3916
Arduino Due Enclosure, Abs, Black; For Use With Hammond 06X3916
ARDUINO DUE ENCLOSURE, ABS, BLACK; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

ARDUINO DUE ENCLOSURE, ABS, BLACK; For Use With:Arduino Due Board; External Height:25.2mm; External Width:75mm; External Depth:111.25mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3916
Product Name Arduino Due Enclosure, Abs, Black; For Use With Hammond
Length 0.9921 inch (25.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0119 - Newark, An Avnet Company
Specs
Length 2.96 inch (75.3 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details