Hammond Electronics, Inc. Beaglebone Enclosure, Abs, Black; For Use With Hammond 1593HAMDOGBK

Description
BEAGLEBONE ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
BEAGLEBONE ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaglebone Enclosure, Abs, Black; For Use With Hammond - 06X3913 - Newark, An Avnet Company
Chicago, IL, United States
Beaglebone Enclosure, Abs, Black; For Use With Hammond
06X3913
Beaglebone Enclosure, Abs, Black; For Use With Hammond 06X3913
BEAGLEBONE ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

BEAGLEBONE ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3913
Product Name Beaglebone Enclosure, Abs, Black; For Use With Hammond
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure; Polycarbonate; Polyurethane;5.12 in.; 2.95 in.; 4.53 in.; Gray - 70075179 - Allied Electronics, Inc.
Specs
Length 5.12 inch (130 mm)
Width 2.95 inch (74.93 mm)
Depth 4.53 inch (115 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2129 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details