Hammond Electronics, Inc. Beaglebone Black Enclosure, Abs, Grey; For Use With Hammond 1593HAMBONEGY

Description
BEAGLEBONE BLACK ENCLOSURE, ABS, GREY; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet
Description
BEAGLEBONE BLACK ENCLOSURE, ABS, GREY; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beaglebone Black Enclosure, Abs, Grey; For Use With Hammond - 06X3911 - Newark, An Avnet Company
Chicago, IL, United States
Beaglebone Black Enclosure, Abs, Grey; For Use With Hammond
06X3911
Beaglebone Black Enclosure, Abs, Grey; For Use With Hammond 06X3911
BEAGLEBONE BLACK ENCLOSURE, ABS, GREY; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

BEAGLEBONE BLACK ENCLOSURE, ABS, GREY; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Grey; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3911
Product Name Beaglebone Black Enclosure, Abs, Grey; For Use With Hammond
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products