Hammond Electronics, Inc. Beaglebone Black Enclosure, Abs, Black; For Use With Hammond 1593HAMBONEBK

Description
BEAGLEBONE BLACK ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes
Description
BEAGLEBONE BLACK ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Beaglebone Black Enclosure, Abs, Black; For Use With Hammond - 06X3910 - Newark, An Avnet Company
Chicago, IL, United States
Beaglebone Black Enclosure, Abs, Black; For Use With Hammond
06X3910
Beaglebone Black Enclosure, Abs, Black; For Use With Hammond 06X3910
BEAGLEBONE BLACK ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

BEAGLEBONE BLACK ENCLOSURE, ABS, BLACK; For Use With:Beaglebone Black Board; External Height:30mm; External Width:77.31mm; External Depth:95.31mm; Enclosure Material:ABS; Body Color:Black; Product Range:-; Enclosure Type:PCB Box RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3910
Product Name Beaglebone Black Enclosure, Abs, Black; For Use With Hammond
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details