Hammond Electronics, Inc. Enclosure, Arduino Board, Abs, Blu/clear; For Use With Hammond 1593HAMAR3TBU

Description
ENCLOSURE, ARDUINO BOARD, ABS, BLU/CLEAR; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Blue, Transparent; Product RoHS Compliant: Yes
Description
ENCLOSURE, ARDUINO BOARD, ABS, BLU/CLEAR; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Blue, Transparent; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Arduino Board, Abs, Blu/clear; For Use With Hammond - 58AC5144 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Arduino Board, Abs, Blu/clear; For Use With Hammond
58AC5144
Enclosure, Arduino Board, Abs, Blu/clear; For Use With Hammond 58AC5144
ENCLOSURE, ARDUINO BOARD, ABS, BLU/CLEAR; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Blue, Transparent; Product RoHS Compliant: Yes

ENCLOSURE, ARDUINO BOARD, ABS, BLU/CLEAR; For Use With:Arduino Due & Mega 2560 Model Boards; External Height:27mm; External Width:95mm; External Depth:119.9mm; Enclosure Material:ABS; Body Colour:Blue, Transparent; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 58AC5144
Product Name Enclosure, Arduino Board, Abs, Blu/clear; For Use With Hammond
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Boxes - 164-1418G8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details