Hammond Electronics, Inc. Enclosure, Handheld, Abs, Black; Enclosure Type Hammond 1593BBBK

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:77.31mm; External Depth - Metric:95.31mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:77.31mm; External Depth - Metric:95.31mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Hammond - 67AC4571 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Hammond
67AC4571
Enclosure, Handheld, Abs, Black; Enclosure Type Hammond 67AC4571
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:77.31mm; External Depth - Metric:95.31mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:77.31mm; External Depth - Metric:95.31mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4571
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Hammond
Length 1.18 inch (30 mm)
Width 3.04 inch (77.31 mm)
Depth 3.75 inch (95.31 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.88 inch (149 mm)
Width 4 inch (102 mm)
View Details
4 suppliers