Hammond Electronics, Inc. Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 1593BBALTBU

Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond - 40AH2096 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
40AH2096
Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond 40AH2096
ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, TRANS BLUE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:76.2mm; External Depth - Metric:95.3mm; IP Rating:IP54; Body Color:Blue, TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH2096
Product Name Enclosure, Instrument, Abs, Trans Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.18 inch (29.97 mm)
Width 3 inch (76.2 mm)
Depth 3.75 inch (95.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details