Hammond Electronics, Inc. Hand Held Enclosure; Enclosure Type Hammond 1592ETSDGY

Description
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34.3mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34.3mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosure; Enclosure Type Hammond - 97F9434 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Enclosure; Enclosure Type Hammond
97F9434
Hand Held Enclosure; Enclosure Type Hammond 97F9434
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34.3mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:233.9mm; External Width - Metric:130mm; External Depth - Metric:34.3mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9434
Product Name Hand Held Enclosure; Enclosure Type Hammond
Length 9.21 inch (234 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2380 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details