Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591XXUSFLBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:123.5mm; External Depth - Metric:147.36mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:123.5mm; External Depth - Metric:147.36mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 67AC4567 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
67AC4567
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 67AC4567
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:123.5mm; External Depth - Metric:147.36mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:123.5mm; External Depth - Metric:147.36mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4567
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 4.86 inch (124 mm)
Depth 5.8 inch (147 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers