Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 1591XXMGY

Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond - 51R4153 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
51R4153
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 51R4153
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:54.6mm; External Depth - Metric:83.8mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond - 41T1575 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
41T1575
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond 41T1575
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 51R4153 41T1575
Product Name Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
Length 1.06 inch (26.92 mm)
Width 2.15 inch (54.6 mm)
Depth 3.3 inch (83.8 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers