Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Pcb Box, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond 1591XXMBK

Description
Enclosure, Flame Retardant, UL94V-0, PCB Box, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Flame Retardant, UL94V-0, PCB Box, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Pcb Box, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond - 41T1572 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Pcb Box, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
41T1572
Enclosure, Flame Retardant, Ul94V-0, Pcb Box, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond 41T1572
Enclosure, Flame Retardant, UL94V-0, PCB Box, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, PCB Box, 25 mm, 56 mm, 85 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond - 96M7944 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond
96M7944
Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond 96M7944
ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:21mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:21mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1572 96M7944
Product Name Enclosure, Flame Retardant, Ul94V-0, Pcb Box, 25 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond Enclosure, Pcb Box, Abs, Black; Enclosure Type Hammond
Length 3.3 inch (83.8 mm)
Width 2.2 inch (56 mm)
Depth 0.8268 inch (21 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers