Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 1591XXLTBU

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.4mm; External Width - Metric:57mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.4mm; External Width - Metric:57mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond - 05N0019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
05N0019
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 05N0019
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.4mm; External Width - Metric:57mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.4mm; External Width - Metric:57mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 87 Mm, 57 Mm, 39 Mm Rohs Compliant Hammond - 74M6100 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 87 Mm, 57 Mm, 39 Mm Rohs Compliant Hammond
74M6100
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 87 Mm, 57 Mm, 39 Mm Rohs Compliant Hammond 74M6100
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 87 mm, 57 mm, 39 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 87 mm, 57 mm, 39 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05N0019 74M6100
Product Name Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 87 Mm, 57 Mm, 39 Mm Rohs Compliant Hammond
Length 3.4 inch (86.4 mm)
Width 2.24 inch (57 mm)
Depth 1.54 inch (39 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416KHM-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers