Hammond Electronics, Inc. Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond 1591XXGFLGY

Description
ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond - 26R9561 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond
26R9561
Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond 26R9561
ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ABS, GREY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26R9561
Product Name Enclosure, Pcb Box, Abs, Grey; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 3.7 inch (94 mm)
Depth 1.18 inch (30 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0162 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details