ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35.26mm; External Width - Metric:94mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 41T1567 |
| Product Name | Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond |
| Length | 1.39 inch (35.26 mm) |
| Width | 3.7 inch (94 mm) |
| Depth | 4.76 inch (121 mm) |
| Material | ABS; ABS |