Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 64 Mm, 150 Mm, 221 Mm Rohs Compliant Hammond 1591XXFFLBK

Description
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 64 mm, 150 mm, 221 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 64 mm, 150 mm, 221 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 64 Mm, 150 Mm, 221 Mm Rohs Compliant Hammond - 41T1563 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 64 Mm, 150 Mm, 221 Mm Rohs Compliant Hammond
41T1563
Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 64 Mm, 150 Mm, 221 Mm Rohs Compliant Hammond 41T1563
Enclosure, Flame Retardant, UL94V-0, Multipurpose, 64 mm, 150 mm, 221 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, Multipurpose, 64 mm, 150 mm, 221 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 89C9520 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
89C9520
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 89C9520
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:231.9mm; External Width - Metric:150mm; External Depth - Metric:63.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:231.9mm; External Width - Metric:150mm; External Depth - Metric:63.5mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1563 89C9520
Product Name Enclosure, Flame Retardant, Ul94V-0, Multipurpose, 64 Mm, 150 Mm, 221 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 9.13 inch (232 mm)
Width 5.91 inch (150 mm)
Depth 2.5 inch (63.5 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details