Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 1591XXDTBU

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:82mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:82mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond - 50M8106 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
50M8106
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 50M8106
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:82mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:82mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50M8106
Product Name Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 3.23 inch (82 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418F6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details