Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 1591XXCFLGY

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 74K2763 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
74K2763
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 74K2763
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:66mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74K2763
Product Name Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.6 inch (66 mm)
Depth 4.76 inch (121 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0149 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 2.36 inch (60 mm)
View Details