Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591XXBBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:63mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:63mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 74K2757 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
74K2757
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 74K2757
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:63mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:63mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74K2757
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
Length 4.4 inch (112 mm)
Width 2.48 inch (63 mm)
Depth 1.22 inch (31 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details