Hammond Electronics, Inc. Enclosure, Ip54, Nema 12K, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond 1591UGY

Description
Enclosure, IP54, NEMA 12K, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes
Description
Enclosure, IP54, NEMA 12K, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Nema 12K, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond - 41T1554 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Nema 12K, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond
41T1554
Enclosure, Ip54, Nema 12K, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond 41T1554
Enclosure, IP54, NEMA 12K, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Enclosure, IP54, NEMA 12K, Multipurpose, 120 mm, 120 mm, 59 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 95F2550 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
95F2550
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 95F2550
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:120mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1554 95F2550
Product Name Enclosure, Ip54, Nema 12K, Multipurpose, 120 Mm, 120 Mm, 59 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 4.72 inch (120 mm)
Depth 2.32 inch (59 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers