ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:119mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 87F4242 |
| Product Name | Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond |
| Length | 4.7 inch (119 mm) |
| Width | 4.69 inch (119 mm) |
| Depth | 2.36 inch (60 mm) |
| Material | ABS; ABS |