Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 1591TFLGY

Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:54.8mm; External Width - Metric:80.2mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:54.8mm; External Width - Metric:80.2mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond - 50H6364 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
50H6364
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 50H6364
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:54.8mm; External Width - Metric:80.2mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:54.8mm; External Width - Metric:80.2mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 80 Mm, 59 Mm Rohs Compliant Hammond - 41T1541 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 80 Mm, 59 Mm Rohs Compliant Hammond
41T1541
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 80 Mm, 59 Mm Rohs Compliant Hammond 41T1541
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 80 mm, 59 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 120 mm, 80 mm, 59 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6364 41T1541
Product Name Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 120 Mm, 80 Mm, 59 Mm Rohs Compliant Hammond
Length 2.16 inch (54.8 mm)
Width 3.16 inch (80.2 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers