Hammond Electronics, Inc. Enclosure, Pcb Box, Abs, Grey, Ip54; Enclosure Type Hammond 1591TF2GY

Description
ENCLOSURE, PCB BOX, ABS, GREY, IP54; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, PCB BOX, ABS, GREY, IP54; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Abs, Grey, Ip54; Enclosure Type Hammond - 51R4138 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Abs, Grey, Ip54; Enclosure Type Hammond
51R4138
Enclosure, Pcb Box, Abs, Grey, Ip54; Enclosure Type Hammond 51R4138
ENCLOSURE, PCB BOX, ABS, GREY, IP54; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ABS, GREY, IP54; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R4138
Product Name Enclosure, Pcb Box, Abs, Grey, Ip54; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 3.15 inch (80 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418J12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details