Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591SBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 87F4236 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
87F4236
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 87F4236
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:109.2mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond - 15J3711 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond
15J3711
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond 15J3711
Enclosure, IP 54, Integral Card Guides, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 87F4236 15J3711
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Ip 54, Integral Card Guides, Multipurpose, 110 Mm, 82 Mm, 44 Mm Rohs Compliant Hammond
Length 4.3 inch (109 mm)
Width 3.23 inch (82 mm)
Depth 1.73 inch (44 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details