Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 1591LSGY

Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond - 89M0062 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
89M0062
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 89M0062
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond - 41T1526 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
41T1526
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond 41T1526
Enclosure, IP 54, Integral Card Guides, Multipurpose, 39 mm, 56 mm, 85 mm RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 39 mm, 56 mm, 85 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 89M0062 41T1526
Product Name Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
Length 1.38 inch (35 mm)
Width 2.2 inch (56 mm)
Depth 3.35 inch (85 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.35 to 8.11 inch (136 to 206 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details