Hammond Electronics, Inc. Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond 1591LSBK

Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 39 mm, 56 mm, 85 mm, Plastic, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 39 mm, 56 mm, 85 mm, Plastic, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond - 59M4611 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond
59M4611
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond 59M4611
Enclosure, IP 54, Integral Card Guides, Multipurpose, 39 mm, 56 mm, 85 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 39 mm, 56 mm, 85 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 87F2521 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
87F2521
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 87F2521
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:39.1mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:39.1mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 59M4611 87F2521
Product Name Enclosure, Ip 54, Integral Card Guides, Multipurpose, 39 Mm, 56 Mm, 85 Mm, Plastic, Black Rohs Compliant Hammond Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 1.54 inch (39.1 mm)
Width 2.2 inch (56 mm)
Depth 1.54 inch (39 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437D - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers