Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Bottom Flange, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond 1591LF2BK

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Bottom Flange, Multipurpose, 39 mm, 56 mm, 85 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Bottom Flange, Multipurpose, 39 mm, 56 mm, 85 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Bottom Flange, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond - 41T1523 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Bottom Flange, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond
41T1523
Enclosure, Flame Retardant, Ul94V-0, Ip54, Bottom Flange, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond 41T1523
Enclosure, Flame Retardant, UL94V-0, IP54, Bottom Flange, Multipurpose, 39 mm, 56 mm, 85 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Bottom Flange, Multipurpose, 39 mm, 56 mm, 85 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 85K7911 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
85K7911
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 85K7911
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.62mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.62mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1523 85K7911
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Bottom Flange, Multipurpose, 39 Mm, 56 Mm, 85 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 1.56 inch (39.62 mm)
Width 2.2 inch (56 mm)
Depth 3.35 inch (85 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers