Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591LBK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 65F1763 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
65F1763
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 65F1763
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:83.8mm; External Width - Metric:56mm; External Depth - Metric:39mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond - 15J3701 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond
15J3701
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond 15J3701
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 85 mm, 56 mm, 39 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 85 mm, 56 mm, 39 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 65F1763 15J3701
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 85 Mm, 56 Mm, 39 Mm Rohs Compliant Hammond
Length 3.3 inch (83.8 mm)
Width 2.2 inch (56 mm)
Depth 1.54 inch (39 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers