Hammond Electronics, Inc. 1591H Gpabs With Flange Rohs Compliant Hammond 1591HF2SBK

Description
1591H GPABS WITH FLANGE ROHS COMPLIANT: YES
Description
1591H GPABS WITH FLANGE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1591H GPABS with Flange is a robust enclosure designed for universal use, made from flame-retardant ABS material compliant with RoHS standards. It features a flanged design for secure mounting and is suitable for various applications. The enclosure dimensions include a length of 190.80 mm, a width of 75.75 mm, and a height of 56.00 mm. It is available in multiple colors, including black and grey, and can be factory modified for specific requirements such as milling or drilling. The product supports the use of M3 screws and is compatible with various accessories, enhancing its versatility for engineering projects.

Datasheet Summary
Powered by GS/AI

The 1591H GPABS with Flange is a robust enclosure designed for universal use, made from flame-retardant ABS material compliant with RoHS standards. It features a flanged design for secure mounting and is suitable for various applications. The enclosure dimensions include a length of 190.80 mm, a width of 75.75 mm, and a height of 56.00 mm. It is available in multiple colors, including black and grey, and can be factory modified for specific requirements such as milling or drilling. The product supports the use of M3 screws and is compatible with various accessories, enhancing its versatility for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
1591H Gpabs With Flange Rohs Compliant Hammond - 51R4124 - Newark, An Avnet Company
Chicago, IL, United States
1591H Gpabs With Flange Rohs Compliant Hammond
51R4124
1591H Gpabs With Flange Rohs Compliant Hammond 51R4124
1591H GPABS WITH FLANGE ROHS COMPLIANT: YES

1591H GPABS WITH FLANGE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R4124
Product Name 1591H Gpabs With Flange Rohs Compliant Hammond
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details