Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 1591HBU

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond - 90F8211 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
90F8211
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 90F8211
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:165.1mm; External Width - Metric:71mm; External Depth - Metric:29mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F8211
Product Name Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
Length 6.5 inch (165 mm)
Width 2.8 inch (71 mm)
Depth 1.14 inch (29 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details