Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond 1591GFLBK

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond - 15J3692 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond
15J3692
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond 15J3692
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 121 mm, 94 mm, 34 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 18C3339 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
18C3339
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 18C3339
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:121.9mm; External Width - Metric:94mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3692 18C3339
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 121 Mm, 94 Mm, 34 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 3.7 inch (94 mm)
Depth 1.34 inch (34 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details