Hammond Electronics, Inc. Plastic Flange Rohs Compliant Hammond 1591FUGY

Description
PLASTIC FLANGE ROHS COMPLIANT: YES
Description
PLASTIC FLANGE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Flange, part number 61K2295, is made from ABS plastic with a UL94-V0 flame rating, ensuring compliance with safety standards. It is available in black and grey colors and is designed to fit the 1591U and 1591V enclosures. The flange can be attached using ABS cement or mechanical means, providing flexibility in installation. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its dimensions and countersink features allow for compatibility with flat head screws, facilitating secure mounting options.

Datasheet Summary
Powered by GS/AI

The Plastic Flange, part number 61K2295, is made from ABS plastic with a UL94-V0 flame rating, ensuring compliance with safety standards. It is available in black and grey colors and is designed to fit the 1591U and 1591V enclosures. The flange can be attached using ABS cement or mechanical means, providing flexibility in installation. This product is RoHS compliant, making it suitable for environmentally conscious projects. Its dimensions and countersink features allow for compatibility with flat head screws, facilitating secure mounting options.

Suppliers

Company
Product
Description
Supplier Links
Plastic Flange Rohs Compliant Hammond - 61K2295 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Flange Rohs Compliant Hammond
61K2295
Plastic Flange Rohs Compliant Hammond 61K2295
PLASTIC FLANGE ROHS COMPLIANT: YES

PLASTIC FLANGE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 61K2295
Product Name Plastic Flange Rohs Compliant Hammond
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ADD-4401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details