Hammond Electronics, Inc. Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 1591DTCL

Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond - 50H6350 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
50H6350
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 50H6350
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6350
Product Name Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
Length 5.9 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 5.91 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers