Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 1591DTBU

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond - 84C9916 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
84C9916
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 84C9916
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84C9916
Product Name Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 1.97 inch (50 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers