Hammond Electronics, Inc. Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 1591DSFLBK

Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 50H6349 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
50H6349
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 50H6349
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:46.2mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip54, Flanged Lid, Multipurpose, 150 Mm, 80 Mm, 50 Mm, Plastic, Black Rohs Compliant Hammond - 59M4604 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Flanged Lid, Multipurpose, 150 Mm, 80 Mm, 50 Mm, Plastic, Black Rohs Compliant Hammond
59M4604
Enclosure, Ip54, Flanged Lid, Multipurpose, 150 Mm, 80 Mm, 50 Mm, Plastic, Black Rohs Compliant Hammond 59M4604
Enclosure, IP54, Flanged Lid, Multipurpose, 150 mm, 80 mm, 50 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP54, Flanged Lid, Multipurpose, 150 mm, 80 mm, 50 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H6349 59M4604
Product Name Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond Enclosure, Ip54, Flanged Lid, Multipurpose, 150 Mm, 80 Mm, 50 Mm, Plastic, Black Rohs Compliant Hammond
Length 1.82 inch (46.2 mm)
Width 3.15 inch (80 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers