Hammond Electronics, Inc. Enclosure, Ip 54, Integral Card Guides, Multipurpose, 50 Mm, 80 Mm, 150 Mm, Plastic, Black Rohs Compliant Hammond 1591DSBK

Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 50 mm, 80 mm, 150 mm, Plastic, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 50 mm, 80 mm, 150 mm, Plastic, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 50 Mm, 80 Mm, 150 Mm, Plastic, Black Rohs Compliant Hammond - 59M4603 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 50 Mm, 80 Mm, 150 Mm, Plastic, Black Rohs Compliant Hammond
59M4603
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 50 Mm, 80 Mm, 150 Mm, Plastic, Black Rohs Compliant Hammond 59M4603
Enclosure, IP 54, Integral Card Guides, Multipurpose, 50 mm, 80 mm, 150 mm, Plastic, Black RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 50 mm, 80 mm, 150 mm, Plastic, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond - 87F2525 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
87F2525
Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond 87F2525
ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Plastic; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 59M4603 87F2525
Product Name Enclosure, Ip 54, Integral Card Guides, Multipurpose, 50 Mm, 80 Mm, 150 Mm, Plastic, Black Rohs Compliant Hammond Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond
Length 5.9 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 1.97 inch (50 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Z - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers