Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 150 Mm, 80 Mm, 50 Mm Rohs Compliant Hammond 1591DGY

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 150 mm, 80 mm, 50 mm RoHS Compliant: Yes
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 150 mm, 80 mm, 50 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 150 Mm, 80 Mm, 50 Mm Rohs Compliant Hammond - 15J3682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 150 Mm, 80 Mm, 50 Mm Rohs Compliant Hammond
15J3682
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 150 Mm, 80 Mm, 50 Mm Rohs Compliant Hammond 15J3682
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 150 mm, 80 mm, 50 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 150 mm, 80 mm, 50 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 65F1777 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
65F1777
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 65F1777
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3682 65F1777
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 150 Mm, 80 Mm, 50 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 5.9 inch (150 mm)
Width 3.15 inch (80 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers